NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package
Features and benefits
Applications
TRANS NPN 80V 1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCX56-16-QF | 1727-BCX56-16-QFTR-ND |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |