NPN general purpose transistor in a SOT23 plastic package, rated for a maximum collector-emitter voltage of 45 V and a continuous collector current of 100 mA. The device has a DC current gain (hFE) of 200 to 450 at IC = 2 mA and VCE = 5 V, with a collector-emitter saturation voltage of 210 mV at IC = 50 mA and IB = 2.5 mA. It operates with a junction temperature up to 150 °C and a storage temperature range of -65 °C to +150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB.
NPN transistor in a SOT23 plastic package.
PNP complements: BCW69 and BCW70.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Nexperia BCW72,215 Transistor
Nexperia BCW72,215 Transistor
Nexperia BCW72,215 Transistor
BCW71; BCW72 - NPN general purpose transistors TO-236 3-Pin Product overview: BCW72,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW72,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 150 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 150 RoHS Compliant: Yes
TRANS NPN 45V 0.1A TO236AB
| Nexperia B.V. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW72,215 | 1727-6207-1-ND | 4367997P | 4367997 | 276-BCW72,215 | BCW72,215 | 96K6810 | BCW72,215 |
| Product Name | NPN general purpose transistors | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Transistors | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 150 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; Sot-23 (to-236ab) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | ||||||
| VCEO | 45 volts | 45 volts | ||||||
| PD | 250 milliwatts | |||||||
| TJ | 150 C (302 F) |