Nexperia B.V. PNP general-purpose double transistors BCV62,235

Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose double transistors in a small SOT143B surface-mounted plastic package, rated for a maximum collector-emitter voltage of -30 V and collector current of -100 mA, with matched current gain and current matching between transistors. The device is AEC-Q101 qualified for automotive applications and has a total power dissipation of 250 mW at 25°C ambient temperature.

Datasheet Summary
Powered by GS/AI

PNP general-purpose double transistors in a small SOT143B surface-mounted plastic package, rated for a maximum collector-emitter voltage of -30 V and collector current of -100 mA, with matched current gain and current matching between transistors. The device is AEC-Q101 qualified for automotive applications and has a total power dissipation of 250 mW at 25°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
PNP general-purpose double transistors - BCV62,235 - Nexperia B.V.
Nijmegen, Netherlands
PNP general-purpose double transistors
BCV62,235
PNP general-purpose double transistors BCV62,235
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors

PNP general-purpose double transistors in a small SOT143B Surface-Mounted

Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pair
  • AEC-Q101 qualified
  • Small SMD plastic package

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
Transistor Rohs Compliant Nexperia - 28AK6250 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6250
Transistor Rohs Compliant Nexperia 28AK6250
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number BCV62,235 28AK6250
Product Name PNP general-purpose double transistors Transistor Rohs Compliant Nexperia
Package Type SOT143; SOT143B SOT143B TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Single Bipolar Transistors - BC807-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16LWX - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers