Nexperia B.V. 65 V, 100 mA PNP/PNP matched double transistor BCM856BSH-QF

Description
PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM846BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Current mirror Differential amplifier
Request a Quote Datasheet
Description
PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM846BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Current mirror Differential amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP/PNP matched double transistor - BCM856BSH-QF - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP/PNP matched double transistor
BCM856BSH-QF
65 V, 100 mA PNP/PNP matched double transistor BCM856BSH-QF
PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM846BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Current mirror Differential amplifier

PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BCM846BSH-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Current gain matching
  • Base-emitter voltage matching
  • Drop-in replacement for standard double transistors
  • No mutual interference between the transistors
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BCM856BSH-QF-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BCM856BSH-QF-ND
Bipolar Transistor Arrays 1727-BCM856BSH-QF-ND
TRANS 2PNP 65V 100MA 6-TSSOP

TRANS 2PNP 65V 100MA 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCM856BSH-QF 1727-BCM856BSH-QF-ND
Product Name 65 V, 100 mA PNP/PNP matched double transistor Bipolar Transistor Arrays
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
80 V, 1 A NPN medium power transistors - BC56-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
20 V, 2 A NPN medium power transistors - BC68-25PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers