NPN medium power transistors in a SOT223 (SC73) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A and total power dissipation up to 1.8 W under optimal PCB mounting conditions. The device is qualified to AEC-Q101 for automotive applications and features DC current gain selections of 63 to 250, depending on variant. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP55T-Q
SOT223
SC-73
BCP52T-Q
BCP55-10T-Q
BCP52-10T-Q
BCP55-16T-Q
BCP52-16T-Q
Features and benefits
Applications
BCP55T-Q/SOT223/SC-7
BCP55T-Q/SOT223/SC-7
BCP55T-Q/SOT223/SC-7
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP55T-QF | 1727-BCP55T-QFDKR-ND |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |