TRANS PNP 25V 0.5A TO-236AB
TRANS PNP 25V 0.5A TO-236AB
Bipolar (BJT) Transistor PNP 25V 500mA 80MHz 250mW Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022787-BCX18,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
BCX17; BCX18 - PNP general purpose transistors TO-236 3-Pin Product overview: BCX18,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX18,235 can be used for catalog matching and distributor lookup.
TRANS PNP 25V 0.5A TO236AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-BCX18,235DKR-ND | 1022787-BCX18,235 | 276-BCX18,235 | BCX18,235 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCX18,235 | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |