Nexperia B.V. NPN general purpose transistor BCV71,215

Description
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and amplification.
Request a Quote
Description
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-emitter voltage rating is 60 V, collector current is 100 mA, and total power dissipation is 250 mW at 25 °C. Junction temperature operates up to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Used for general purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-emitter voltage rating is 60 V, collector current is 100 mA, and total power dissipation is 250 mW at 25 °C. Junction temperature operates up to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Used for general purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BCV71,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BCV71,215
NPN general purpose transistor BCV71,215
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and amplification.

NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 60 V)

Applications

  • General purpose switching and amplification.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-6205-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6205-6-ND
Single Bipolar Transistors 1727-6205-6-ND
Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6205-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6205-1-ND
Single Bipolar Transistors 1727-6205-1-ND
Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6205-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6205-2-ND
Single Bipolar Transistors 1727-6205-2-ND
Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 60V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV71,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV71,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV71,215
TRANS NPN 60V 0.1A TO236AB

TRANS NPN 60V 0.1A TO236AB

Supplier's Site
TRANS NPN 60V 0.1A SOT23 - 554-BCV71,215 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 0.1A SOT23
554-BCV71,215
TRANS NPN 60V 0.1A SOT23 554-BCV71,215
TRANS NPN 60V 0.1A SOT23

TRANS NPN 60V 0.1A SOT23

Supplier's Site
Single Bipolar Transistors - BCV71,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCV71,215
Single Bipolar Transistors BCV71,215
TRANS NPN 60V 0.1A TO236AB

TRANS NPN 60V 0.1A TO236AB

Supplier's Site Datasheet
Trans, Bipolar, Npn, 60V, 0.1A, Sot-23 Rohs Compliant Nexperia - 73AH9699 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 60V, 0.1A, Sot-23 Rohs Compliant Nexperia
73AH9699
Trans, Bipolar, Npn, 60V, 0.1A, Sot-23 Rohs Compliant Nexperia 73AH9699
TRANS, BIPOLAR, NPN, 60V, 0.1A, SOT-23 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 60V, 0.1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCV71,215 1727-6205-6-ND BCV71,215 554-BCV71,215 BCV71,215 73AH9699
Product Name NPN general purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 60V 0.1A SOT23 Single Bipolar Transistors Trans, Bipolar, Npn, 60V, 0.1A, Sot-23 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 60 volts 60 volts 60 volts
PD 250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 2PB709ARW,115-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers