Nexperia B.V. NPN general purpose transistor BCX70J,215

Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted package measuring 2.9 mm by 1.3 mm by 1 mm, with a maximum collector-emitter voltage of 45 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification. The device has a DC current gain (hFE) ranging from 250 to 460 at 5 V and 2 mA, a collector-emitter saturation voltage of up to 550 mV at 50 mA, and a junction temperature rating of up to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted package measuring 2.9 mm by 1.3 mm by 1 mm, with a maximum collector-emitter voltage of 45 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification. The device has a DC current gain (hFE) ranging from 250 to 460 at 5 V and 2 mA, a collector-emitter saturation voltage of up to 550 mV at 50 mA, and a junction temperature rating of up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BCX70J,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BCX70J,215
NPN general purpose transistor BCX70J,215
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BCX71J

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325664-BCX70J,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325664-BCX70J,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325664-BCX70J,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325664-BCX70J,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 550mV @ 1.25mA, 50mA Current - Collector Cutoff (Max): 20nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 2mA, 5V Frequency - Transition: 250MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCX70J T/R-ND,NEXNXPBCX70J, 215,1727-4917-2,9334 76660215,1727-4917-1 ,1727-4917-6,BCX70J T/R,568-6134-1-ND,21 56-BCX70J,215,568-61 34-2-ND,2156-BCX70J, 215-NEX,568-6134-6,5 68-6134-6-ND,568-613 4-1,568-6134-2,BCX70 J,215-ND Base Product Number: BCX70 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325664-BCX70J,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 550mV @ 1.25mA, 50mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 2mA, 5V
Frequency - Transition: 250MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCX70J T/R-ND,NEXNXPBCX70J,215,1727-4917-2,933476660215,1727-4917-1,1727-4917-6,BCX70J T/R,568-6134-1-ND,2156-BCX70J,215,568-6134-2-ND,2156-BCX70J,215-NEX,568-6134-6,568-6134-6-ND,568-6134-1,568-6134-2,BCX70J,215-ND
Base Product Number: BCX70
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCX70J,215
Bipolar Transistor 276-BCX70J,215
BCX70 series - NPN general purpose transistors TO-236 3-Pin Product overview: BCX70J,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70J,215 can be used for catalog matching and distributor lookup.

BCX70 series - NPN general purpose transistors TO-236 3-Pin Product overview: BCX70J,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70J,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4917-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4917-1-ND
Single Bipolar Transistors 1727-4917-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4917-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4917-2-ND
Single Bipolar Transistors 1727-4917-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4917-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4917-6-ND
Single Bipolar Transistors 1727-4917-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX70J,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX70J,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX70J,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site
Single Bipolar Transistors - BCX70J,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX70J,215
Single Bipolar Transistors BCX70J,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site Datasheet
Transistor, Bipol, Npn, 45V, To-236Ab-3; Transistor Polarity Nexperia - 04X4845 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V, To-236Ab-3; Transistor Polarity Nexperia
04X4845
Transistor, Bipol, Npn, 45V, To-236Ab-3; Transistor Polarity Nexperia 04X4845
TRANSISTOR, BIPOL, NPN, 45V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 45V, 0.1A, To-236Ab-3 Rohs Compliant Nexperia - 08AK5125 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 0.1A, To-236Ab-3 Rohs Compliant Nexperia
08AK5125
Transistor, Npn, 45V, 0.1A, To-236Ab-3 Rohs Compliant Nexperia 08AK5125
TRANSISTOR, NPN, 45V, 0.1A, TO-236AB-3 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 45V, 0.1A, TO-236AB-3 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCX70J,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCX70J,215
45V 250mW 250@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

45V 250mW 250@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCX70J,215 1325664-BCX70J,215 276-BCX70J,215 1727-4917-1-ND BCX70J,215 BCX70J,215 04X4845 08AK5125 BCX70J,215
Product Name NPN general purpose transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Bipol, Npn, 45V, To-236Ab-3; Transistor Polarity Nexperia Transistor, Npn, 45V, 0.1A, To-236Ab-3 Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
9 suppliers
Bipolar Transistors - 7805366P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT-363
View Details
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers