Nexperia B.V. 45 V, 1 A NPN medium power transistors BCX54-16-QX

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT89 (SC-62) surface-mounted plastic package with an exposed die pad for thermal management, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with peak collector current of 2 A. The BCX54-16-Q variant offers a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Qualified to AEC-Q101 for automotive applications. Maximum power dissipation is 1.35 W with a 6 cm² collector pad on FR4 PCB.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT89 (SC-62) surface-mounted plastic package with an exposed die pad for thermal management, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with peak collector current of 2 A. The BCX54-16-Q variant offers a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Qualified to AEC-Q101 for automotive applications. Maximum power dissipation is 1.35 W with a 6 cm² collector pad on FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A NPN medium power transistors - BCX54-16-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A NPN medium power transistors
BCX54-16-QX
45 V, 1 A NPN medium power transistors BCX54-16-QX
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Battery-driven devices
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX54-16-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX54-16-QXTR-ND
Single Bipolar Transistors 1727-BCX54-16-QXTR-ND
TRANS NPN 45V 1A SOT-89

TRANS NPN 45V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX54-16-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX54-16-QXDKR-ND
Single Bipolar Transistors 1727-BCX54-16-QXDKR-ND
TRANS NPN 45V 1A SOT-89

TRANS NPN 45V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX54-16-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX54-16-QXCT-ND
Single Bipolar Transistors 1727-BCX54-16-QXCT-ND
TRANS NPN 45V 1A SOT-89

TRANS NPN 45V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - BCX54-16-QX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX54-16-QX
Single Bipolar Transistors BCX54-16-QX
BCX54-16-Q/SOT89/MPT 3

BCX54-16-Q/SOT89/MPT3

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BCX54-16-QX 1727-BCX54-16-QXTR-ND BCX54-16-QX
Product Name 45 V, 1 A NPN medium power transistors Single Bipolar Transistors Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT89; TO-243AA
Polarity NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers