NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector current rating of 500 mA, collector-emitter voltage of 60 V, and DC current gain of at least 2000 under specified conditions. Qualified to AEC-Q101 for automotive applications. Maximum junction temperature is 150 °C, with thermal resistance from junction to ambient of 96 K/W when mounted on a 1 cm² PCB pad.
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BCV48-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV49-QX |
| Product Name | NPN Darlington transistor |
| IC(max) | 500 milliamps |