Nexperia B.V. Transistor,pnp/pnp Matched,sot363; Transistor Polarity Nexperia BCM856BS, 115

Description
TRANSISTOR,PNP/PNP MATCHED,SOT363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,PNP/PNP MATCHED,SOT363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,pnp/pnp Matched,sot363; Transistor Polarity Nexperia - 83R9410 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp/pnp Matched,sot363; Transistor Polarity Nexperia
83R9410
Transistor,pnp/pnp Matched,sot363; Transistor Polarity Nexperia 83R9410
TRANSISTOR,PNP/PNP MATCHED,SOT363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,PNP/PNP MATCHED,SOT363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 83R9410
Product Name Transistor,pnp/pnp Matched,sot363; Transistor Polarity Nexperia
Transistor Type Transistor,pnp/pnp Matched,sot363; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products