Nexperia B.V. Datasheets for Logic Decoders and Demultiplexers
Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines.
Logic Decoders and Demultiplexers: Learn more
| Product Name | Notes |
|---|---|
| The 74AHC138-Q100; 74AHCT138-Q100 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A. The 74AHC138-Q100; | |
| The 74AHC138; 74AHCT138 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A. The 74AHC138; | |
| The 74AHC139-Q100; 74AHCT139-Q100 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all... | |
| The 74AHC139; 74AHCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all... | |
| The 74AHC1G66-Q100; 74AHCT1G66-Q100 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is... | |
| The 74AUP1G18 is a 1-to-2 demultiplexer with a 3-state outputs. The device buffers the data on input A and passes it to output 1Y or 2Y, depending on whether the... | |
| The 74AUP1G19 is a 1-to-2 decoder/demultiplexe r with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y... | |
| The 74CBTLV1G125-Q100 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high. To ensure the high-impedance OFF-state during power-up or power-down, tie... | |
| The 74CBTLV3244-Q100 is a dual 4-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control four switch channels. The switches are disabled when the associated... | |
| The 74CBTLV3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger... | |
| The 74CBTLV3861 is a 10-bit bus switch with one output enable (OE) input. When OEis LOW, the switch is closed and port A is connected to the B port. When... | |
| The 74CBTLVD3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt... | |
| The 74HC137 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features a latch enable (LE) and two output... | |
| The 74HC138-Q100; 74HCT138-Q100 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and... | |
| The 74HC138; 74HCT138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and... | |
| The 74HC139-Q100; 74HCT139-Q100 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all... | |
| The 74HC139; 74HCT139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all... | |
| The 74HC154; 74HCT154 is a 4-to-16 line decoder/demultiplexe r. It decodes four binary weighted address inputs (A0 to A3) to sixteen mutually exclusive outputs (Y0to Y15). The device features two... | |
| The 74HC1G66-Q100; 74HCT1G66-Q100 is a single-pole, single-throw analog switch with two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is... | |
| The 74HC237 is a 3-to-8 line decoder, demultiplexer with latches at the three address inputs (An). The 74HC237 essentially combines the 3-to-8 decoder function with a 3-bit storage latch. When... | |
| The 74HC237-Q100 is a 3-to-8 line decoder, demultiplexer with latches at the three address inputs (An). The 74HC237-Q100 essentially combines the 3-to-8 decoder function with a 3-bit storage latch. When... | |
| The 74HC238-Q100; 74HCT238-Q100 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1 and E2... | |
| The 74HC238; 74HCT238 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1 and E2... | |
| The 74HC2G66-Q100; 74HCT2G66-Q100 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW,... | |
| The 74HC4066-Q100; 74HCT4066-Q100 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE... | |
| The 74HC42 is a one of ten BCD to decimal decoder. It accepts four BCD inputs (0A to 3A) and provides ten mutually exclusive outputs (0Yto 9Y). The logic design... | |
| The 74HC4511; 74HCT4511 is a BCD to 7-segment latch/decoder/driver with four address inputs (A, B, C, D), a latch enable input (LE), a ripple blanking input (BI), a lamp test... | |
| The 74HC4514-Q100 is a 4-to-16 line decoder/demultiplexe r having four binary weighted address inputs (A0 to A3), with latches, a latch enable input (LE), an enable input (E) and 16... | |
| The 74HC4514; 74HCT4514 is a 4-to-16 line decoder/demultiplexe r having four binary weighted address inputs (A0 to A3), with latches, a latch enable input (LE), an enable input (E) and... | |
| The 74HCS138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs (E1, E2 and E3). | |
| The 74HCT4316-Q100 is a quad single pole, single throw analog switch (SPST). Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nS). When nS... | |
| The 74LV138 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LV138 features three enable inputs (Y1, Y2 and E3). | |
| The 74LV138-Q100 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LV138-Q100 features three enable inputs (Y1, Y2 and E3). | |
| The 74LV4053-Q100 is a triple single-pole double-throw (SPDT) analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. It is a low-voltage Si-gate CMOS device and is pin... | |
| The 74LVC138A decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LVC138A features three enable inputs (E1, E2 and E3). | |
| The 74LVC138A-Q100 decodes three binary weighted address inputs (A0, A1 and A2) to eight mutually exclusive outputs (Y0 to Y7). The 74LVC138A features three enable inputs (E1, E2 and E3). | |
| The 74LVC139 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs... | |
| The 74LVC139-Q100 decodes two binary weighted address inputs (nA0, nA1) to four mutually exclusive outputs (nY0 to nY3). Each decoder features an enable input (nE). When nEis HIGH all outputs... | |
| The 74LVC1G18 is a 1-to-2 demultiplexer with 3-state outputs. The device buffers the data on input A and passes it to output 1Y or 2Y, depending on whether the state... | |
| The 74LVC1G18-Q100 is a 1-to-2 demultiplexer with 3-state outputs. The device buffers the data on input A and passes it to output 1Y or 2Y, depending on whether the state... | |
| The 74LVC1G19 is a 1-of-2 decoder/demultiplexe r with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y... | |
| The 74LVC1G19-Q100 is a 1-of-2 decoder/demultiplexe r with a common output enable. This device buffers the data on input A and passes it to the outputs 1Y (true) and 2Y... | |
| The 74LVC1G3157-Q100 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1) and a common input/output (Z). Control inputs can be driven... | |
| The 74LVC257A-Q100 is a quad 2-input multiplexer; 3-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators... | |
| The 74LVC2G3157-Q100 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. Each switch has a digital select input (nS), two... | |
| The CBTD3384-Q100 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated... | |
| The HEF4028B is a 4-bit BCD to 1-of-10 decoder. A 1-2-4-8 BCD code applied to inputs A0 to A3 causes the selected output to be HIGH, the other nine will... | |
| The HEF4053B-Q100 is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn),... | |
| The HEF4066B-Q100 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is... | |
| The HEF4543B is a BCD to 7-segment latch/decoder/dr iver for liquid crystal and LED displays. It has four address inputs (D0 to D3), an active LOW latch enable input (LE),... | |
| The HEF4555B contains two 1-of-4 decoders/demultiplex ers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH... | |
| The HEF4555B-Q100 contains two 1-of-4 decoders/demultiplex ers. Each has two address inputs (nA0 and nA1, an active LOW enable input (nE) and four mutually exclusive outputs which are active HIGH... | |
| The NMUX1308-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308-Q100 is dual source compatible with... | |
| The NMUX1308A-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A-Q100 is dual source compatible with... | |
| The NMUX1309-Q100 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309-Q100 is dual source compatible... | |
| The NMUX1309A-Q100 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A-Q100 is dual source compatible... | |
| The NMUX27518-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit... | |
| The NMUX27518E-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit... | |
| The XS5A1T4157-Q100 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two inputs/outputs (Y0... |