NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of 32 V and a continuous collector current of 100 mA, with a DC current gain of 200 to 450 and a transition frequency of 100 MHz. The device is AEC-Q101 qualified and meets IEC 60134 for absolute maximum ratings, with a maximum junction temperature of 150 °C and thermal resistance of 500 K/W from junction to ambient.
NPN general purpose transistor
Bipolar (BJT) Transistor NPN 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 100MHz 250mW Surface Mount TO-236AB
BCW31; BCW32; BCW33 - NPN general purpose transistors TO-236 3-Pin Product overview: BCW32,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW32,215 can be used for catalog matching and distributor lookup.
TRANS NPN 32V 0.1A TO236AB
Bipolar (BJT) Single Transistor, General Purpose, NPN, 32 V, 250 mW, 100 mA, 330 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, NPN, 32 V, 100 MHz, 250 mW, 100 mA, 200 RoHS Compliant: Yes
TRANS NPN 32V 0.1A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW32,215 | 1727-4903-1-ND | 276-BCW32,215 | BCW32,215 | 25M7682 | BCW32,215 |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 32 V, 250 Mw, 100 Ma, 330 Rohs Compliant Nexperia | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 32 volts | 32 volts | 32 volts | |||
| PD | 250 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |