Nexperia B.V. TRANSISTORS - Transistors (BJT) - Single - BCW29,235 BCW29,235

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022761-BCW29,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 150mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022761-BCW29,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 150mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW29,235 - 1022761-BCW29,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW29,235
1022761-BCW29,235
TRANSISTORS - Transistors (BJT) - Single - BCW29,235 1022761-BCW29,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022761-BCW29,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 150mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022761-BCW29,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 150mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCW29,235
Bipolar Transistor 276-BCW29,235
BCW29; BCW30 - PNP general purpose transistors TO-236 3-Pin Product overview: BCW29,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW29,235 can be used for catalog matching and distributor lookup.

BCW29; BCW30 - PNP general purpose transistors TO-236 3-Pin Product overview: BCW29,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW29,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCW29,235-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW29,235-ND
Single Bipolar Transistors BCW29,235-ND
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Transistor Rohs Compliant Nexperia - 28AK6255 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6255
Transistor Rohs Compliant Nexperia 28AK6255
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW29,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW29,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW29,235
TRANS PNP 32V 0.1A TO236AB

TRANS PNP 32V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 1022761-BCW29,235 276-BCW29,235 BCW29,235-ND 28AK6255 BCW29,235
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW29,235 Bipolar Transistor Single Bipolar Transistors Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Transistor Type Transistor Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data