NPN high-voltage transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector-emitter voltage of 300 V and a maximum collector current of 50 mA. The device is characterized by a DC current gain of at least 50 at V_CE = 20 V and I_C = 25 mA, and a collector-emitter saturation voltage of up to 600 mV at I_C = 30 mA and I_B = 5 mA. The transition frequency is 60 MHz minimum at V_CE = 10 V and I_C = -10 mA. It is not automotive qualified and is intended for applications such as video output stages. The PNP complement is BF621.
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BF621
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 1.1W Surface Mount SOT-89
BF620; BF622 - NPN high-voltage transistors SOT-89 3-Pin Product overview: BF620,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF620,115 can be used for catalog matching and distributor lookup.
NEXPERIA BF620 - SMALL SIGNAL BI
Bipolar (BJT) Single Transistor, NPN, 300 V, 60 MHz, 500 mW, 50 mA, 50 RoHS Compliant: Yes
TRANS NPN 300V 0.05A SOT89
300V 1.1W 50@25mA,20V 50mA NPN SOT-89-3 Bipolar Transistors - BJT ROHS
Trans GP BJT NPN 300V 0.05A 1100mW Automotive 4-Pin(3+Tab) SOT-89 T/R
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BF620,115 | 1727-5473-1-ND | 276-BF620,115 | BF620,115 | 34R3002 | BF620,115 | BF620,115 | 554-BF620,115 |
| Product Name | NPN high-voltage transistor | Single Bipolar Transistors | SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 300 V, 60 Mhz, 500 Mw, 50 Ma, 50 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans GP BJT NPN 300V 0.05A 1100mW Automotive 4-Pin(3+Tab) SOT-89 T/R |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | AEC-Q101 | SOT89 | ||
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | |||||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |