Nexperia B.V. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast...
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very...
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage...
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) SurfaceMounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very low threshold voltage Very...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching...
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast...
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold...
Dual P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching...
Low VCEsat PNP transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1110D-3 (SOT8015) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless, ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching...
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless, ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj =...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD...
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench...
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching...
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range T...
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage...
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very low threshold voltage Very fast...
Nexperia product taxonomy // IGBT discretes
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Small SMD plastic package Two different current gain selections AEC-Q101 qualified Applications...
NPN high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low...
NPN high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV3160Z-Q Features and benefits Low collector-emitter...
NPN high-voltage low VCEsat in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9215Z-Q Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9215Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9540Z-Q Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9540Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current...
NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115T-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115TLH-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV3160Z Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040Z-Q Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9560Z-Q Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9560Z Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040T-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040X Features and benefits High voltage Low collector-emitter...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115X-Q Features and benefits High voltage Low collector-emitter...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115X Features and benefits High voltage Low collector-emitter...
NPN high-voltage low VCEsattransistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA114ET Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA114ETH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA114YT Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA114YTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA123JT Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA123JTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA124ET Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA124ETH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA143XT Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA143XTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA143ZT Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA143ZTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA144ET Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBDTA144ETH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ET-Q Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ET Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ZT-Q Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ZT Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123ET-Q Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123ET Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123YT-Q Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123YT Features and benefits 600 mA output current capability...
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ -...
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP...
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement:...
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP...
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -...
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP...
NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor High current Reduces component count on Printed-Circuit Board (PCB) Reduces pick and...
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -...
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.8 V RDSon rated for Low...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET...
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench...
PNP high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation...
PNP high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115Z-Q Features and benefits High voltage...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8140Z-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8140Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8215Z-Q Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8215Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8560Z-Q Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8560Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115TLH-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540Z-Q Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540T-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T-Q. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current capability...
PNP high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA45 Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540X-Q Features and benefits High voltage Low collector-emitter...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540X Features and benefits High voltage Low collector-emitter...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) small and flat Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits...
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC114ET Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC114ETH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC114YT Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC114YTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC123JT Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC123JTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC124ET Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC124ETH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC143XT Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC143XTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC143ZT Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC143ZTH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC144ET Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat energy efficient Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBDTC144ETH-Q Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ET-Q Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ET Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ZT-Q Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ZT Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123ET-Q Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123ET Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123YT Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23(TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123YT-Q Features and benefits 600 mA output current capability Low...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor in...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in one very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped transistor...
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ -...
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN...
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement:...
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
The NGW40T65H3DHP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65H3DHP is rated to 175 °C with optimized...
The NGW40T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65M3DFP is rated to 175 °C with optimized...
The NGW40T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65M3DFQ is rated to 175 °C with optimized...
The NGW50T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW50T65H3DFP is rated to 175 °C with optimized...
The NGW50T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW50T65M3DFP is rated to 175 °C with optimized...
The NGW50T65M3DFQis a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW50T65M3DFQis rated to 175 °C with optimized IGBT turn-off...
The NGW60T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW60T65M3DFP is rated to 175 °C with optimized...
The NGW60T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW60T65M3DFQ is rated to 175 °C with optimized...
The NGW75T65H3DF is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠-⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65H3DF is rated to 175 °C with optimized...
The NGW75T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65H3DFP is rated to 175 °C with optimized...
The NGW75T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65M3DFP is rated to 175 °C with optimized...
The NGW75T65M3DFQ is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third⁠⁠-⁠⁠generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW75T65M3DFQ is rated to 175 °C with optimized...
The NSF017120T1A0 is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF017120T1A0-Q is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF017120T2A0 is a Silicon Carbide based 1200V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast...
The NSF017120T2A0-Q is a Silicon Carbide based 1200V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast...
The NSF030120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF030120D7A0-Q is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF030120L3A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 3-pin TO-247-3 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF030120L4A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF030120L4A0-Q is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF030120T1A0 is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF030120T1A0-Q is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF030120T2A0 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NSF030120T2A0-Q is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NSF040120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF040120D7A1 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF040120D7A1-Q is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF040120L3A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 3-pin TO-247-3 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF040120L4A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF040120L4A1 is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF040120L4A1-Q is a Silicon Carbide based 1200V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability combined...
The NSF040120T1A1 is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF040120T1A1-Q is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF040120T2A1 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NSF040120T2A1-Q is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NSF060120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF060120D7A0-Q is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF060120L3A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 3-pin TO-247-3L plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF060120L4A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247-4 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF060120L4A0-Q is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247-4 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF060120T1A0 is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF060120T1A0-Q is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF060120T2A0 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NSF060120T2A0-Q is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NSF080120D7A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined...
The NSF080120L3A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 3-pin TO-247-3L plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF080120L4A0 is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF080120L4A1 is a Silicon Carbide based 1200 V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability...
The NSF080120L4A1-Q is a Silicon Carbide based 1200V power MOSFET in a well-established 4-pin TO-247 plastic package for through hole PCB mounting technology. The excellent RDSon temperature stability combined...
The NSF080120T1A1 is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF080120T1A1-Q is a Silicon Carbide based 1200 V power MOSFET in the QDPAK plastic package for surface-mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching...
The NSF080120T2A1 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with...
The NXF6505A/B-Q100is a specialized push-pull transformer driver that is designed for isolated power supplies in small form factors. This driver is capable of driving low-profile, center-tapped transformers from a 2.25...

<< Prev Next >>