NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Collector current is rated up to 500 mA, collector-emitter voltage up to 60 V, and DC current gain is a minimum of 2000 at 1 mA collector current, rising to 10000 at 100 mA. Base-emitter saturation voltage is up to 1.5 V, and collector-emitter saturation voltage is up to 1 V at 100 mA collector current. Junction temperature range is -65 °C to 150 °C, with a total power dissipation of 1.3 W. Thermal resistance from junction to ambient is 96 K/W. Compliant with IEC 60134 for absolute maximum ratings. Not automotive qualified.
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BCV48
Features and benefits
Applications
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913124-BCV49,115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA 220MHz 1.3 W Surface Mount SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCV49
Categories: Discrete Semiconductor Products
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1727-5427-2, 1727-5427-1, BCV49 T/R-ND, 1727-5427-6, 568-6876-1, 568-6876-6-ND, BCV49 T/R, 568-6876-2, 568-6876-2-ND, 568-6876-1-ND, 568-6876-6, 934003660115, BCV49,115-ND, BCV49115
TRANS NPN DARL 60V 0.5A SOT89 Product overview: BCV49,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49,115 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 60V 0.5A SOT89
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 220 MHz, 1.3 W, 500 mA, 10000 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 220 MHz, 1.3 W, 500 mA, 10000 RoHS Compliant: Yes
TRANS NPN DARL 60V 0.5A SOT89
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCV49,115 | 1727-BCV49,115CT-ND | 913124-BCV49,115 | 276-BCV49,115 | BCV49,115 | 93X3879 | BCV49,115 |
| Product Name | NPN Darlington transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCV49,115 | 60V 0.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 220 Mhz, 1.3 W, 500 Ma, 10000 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| PD | 1.3 milliwatts | 1300 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3; SOT89; SOT-89 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; SOT-89 |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | NPN |