Nexperia B.V. PNP general-purpose double transistors BCV62,215

Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a maximum collector-emitter voltage of -30 V and a maximum collector current of -100 mA per transistor. The devices feature matched pairs, AEC-Q101 qualification, and a total power dissipation of 250 mW at 25°C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB.

Datasheet Summary
Powered by GS/AI

PNP general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a maximum collector-emitter voltage of -30 V and a maximum collector current of -100 mA per transistor. The devices feature matched pairs, AEC-Q101 qualification, and a total power dissipation of 250 mW at 25°C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
PNP general-purpose double transistors - BCV62,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP general-purpose double transistors
BCV62,215
PNP general-purpose double transistors BCV62,215
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors

PNP general-purpose double transistors in a small SOT143B Surface-Mounted

Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pair
  • AEC-Q101 qualified
  • Small SMD plastic package

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
Trans, Dual Pnp, Aec-Q101, -30V, Sot-143B; Transistor Polarity Nexperia - 93X3880 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, Aec-Q101, -30V, Sot-143B; Transistor Polarity Nexperia
93X3880
Trans, Dual Pnp, Aec-Q101, -30V, Sot-143B; Transistor Polarity Nexperia 93X3880
TRANS, DUAL PNP, AEC-Q101, -30V, SOT-143B; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-30V; DC Collector Current:-100mA; Power Dissipation Pd:250mW; DC Current Gain hFE:100hFE; No. of Pins:4Pins; Product Range:-RoHS Compliant: Yes

TRANS, DUAL PNP, AEC-Q101, -30V, SOT-143B; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-30V; DC Collector Current:-100mA; Power Dissipation Pd:250mW; DC Current Gain hFE:100hFE; No. of Pins:4Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor Array, Dual Pnp, -30 V, 250 Mw, -100 Ma, 100, Sot-143B Rohs Compliant Nexperia - 55Y8441 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor Array, Dual Pnp, -30 V, 250 Mw, -100 Ma, 100, Sot-143B Rohs Compliant Nexperia
55Y8441
Bipolar Transistor Array, Dual Pnp, -30 V, 250 Mw, -100 Ma, 100, Sot-143B Rohs Compliant Nexperia 55Y8441
Bipolar Transistor Array, Dual PNP, -30 V, 250 mW, -100 mA, 100, SOT-143B RoHS Compliant: Yes

Bipolar Transistor Array, Dual PNP, -30 V, 250 mW, -100 mA, 100, SOT-143B RoHS Compliant: Yes

Supplier's Site
Special Purpose - BCV62,215 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
BCV62,215
Special Purpose BCV62,215
TRANS PNP 30V 100MA DUAL SOT143B

TRANS PNP 30V 100MA DUAL SOT143B

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - BCV62,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV62,215
Discrete Semiconductor Products - Transistors - Special Purpose BCV62,215
TRANS PNP 30V 100MA DUAL SOT143B

TRANS PNP 30V 100MA DUAL SOT143B

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number BCV62,215 93X3880 55Y8441 BCV62,215 BCV62,215
Product Name PNP general-purpose double transistors Trans, Dual Pnp, Aec-Q101, -30V, Sot-143B; Transistor Polarity Nexperia Bipolar Transistor Array, Dual Pnp, -30 V, 250 Mw, -100 Ma, 100, Sot-143B Rohs Compliant Nexperia Special Purpose Discrete Semiconductor Products - Transistors - Special Purpose
Package Type SOT143; SOT143B SOT143B TO-3; SOT143 TO-3; SOT143 SOT143; TO-253-4, TO-253AA SOT143; SOT-143B
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
10 suppliers
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers