Nexperia B.V. NPN Darlington transistor BCV47,235

Description
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High DC current gain of minimum 2000 Applications Preamplifier input amplification
Request a Quote
Description
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High DC current gain of minimum 2000 Applications Preamplifier input amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a continuous collector current of 500 mA, a collector-emitter voltage of 60 V, and a minimum DC current gain of 2000 at V_CE = 5 V and I_C = 1 mA. Peak collector current is 800 mA, and power dissipation is limited to 250 mW. Thermal resistance from junction to ambient is 500 K/W. The device meets IEC 60134 absolute maximum ratings and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a continuous collector current of 500 mA, a collector-emitter voltage of 60 V, and a minimum DC current gain of 2000 at V_CE = 5 V and I_C = 1 mA. Peak collector current is 800 mA, and power dissipation is limited to 250 mW. Thermal resistance from junction to ambient is 500 K/W. The device meets IEC 60134 absolute maximum ratings and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
NPN Darlington transistor - BCV47,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN Darlington transistor
BCV47,235
NPN Darlington transistor BCV47,235
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High DC current gain of minimum 2000 Applications Preamplifier input amplification

NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complement: BCV26

Features and benefits

  • Medium current of 500 mA
  • Low voltage of 60 V
  • High DC current gain of minimum 2000

Applications

  • Preamplifier input amplification
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCV47,235
Bipolar Transistor 276-BCV47,235
NPN BJT, TO-236, 3-Pin Darlington Transistor Product overview: BCV47,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47,235 can be used for catalog matching and distributor lookup.

NPN BJT, TO-236, 3-Pin Darlington Transistor Product overview: BCV47,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV47,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5462-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5462-6-ND
Single Bipolar Transistors 1727-5462-6-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5462-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5462-2-ND
Single Bipolar Transistors 1727-5462-2-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5462-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5462-1-ND
Single Bipolar Transistors 1727-5462-1-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV47,235 - 1022751-BCV47,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV47,235
1022751-BCV47,235
TRANSISTORS - Transistors (BJT) - Single - BCV47,235 1022751-BCV47,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022751-BCV47,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022751-BCV47,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV47,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV47,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV47,235
TRANS NPN DARL 60V 0.5A TO236AB

TRANS NPN DARL 60V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCV47,235 276-BCV47,235 1727-5462-6-ND 1022751-BCV47,235 BCV47,235
Product Name NPN Darlington transistor Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCV47,235 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 500 milliamps 500 milliamps
PD 250 milliwatts
TJ 150 C (302 F) -65 C (-85 F)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) AEC-Q101
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
IC(max) 100 milliamps
VCEO 65 volts
View Details
7 suppliers