NPN medium power transistors in a SOT89 (SC-62) surface-mounted plastic package with an exposed die pad for thermal performance, rated for a collector-emitter voltage of 45 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. The device is qualified to AEC-Q101 for automotive applications.
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 45V 1A SOT-89
TRANS NPN 45V 1A SOT-89
TRANS NPN 45V 1A SOT-89
BCX54-Q/SOT89/MPT3
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCX54-QX | 1727-BCX54-QXTR-ND | BCX54-QX |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89; SOT-89 |
| Polarity | NPN | ||
| Transistor Grade / Operating Range | Automotive |