NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. Capable of a continuous collector current of 500 mA and a collector-emitter voltage of 45 V, with a peak collector current of 1 A. AEC-Q101 qualified for automotive applications. Suitable for general purpose amplification and saturated switching or driver applications.
NPN transistor in a SOT23 plastic package.
PNP complement: BCX17.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 45V 0.5A TO-236AB
TRANS NPN 45V 0.5A TO-236AB
BCX19 - NPN general purpose transistor TO-236 3-Pin Product overview: BCX19,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19,235 can be used for catalog matching and distributor lookup.
NOW NEXPERIA BCX19 - SMALL SIGNA
TRANS NPN 45V 0.5A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX19,235 | 1727-BCX19,235TR-ND | 276-BCX19,235 | BCX19,235 | BCX19,235 |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| PD | 250 milliwatts | ||||
| hfe | 600 |