NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 800 mA. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification. Peak collector current is 1 A for pulses up to 1 ms, and maximum power dissipation is 250 mW at 25 °C ambient temperature. The DC current gain (hFE) ranges from 250 to 630 at V_CE = 1 V and I_C = 100 mA. Collector-emitter saturation voltage is up to 450 mV at I_C = 500 mA and I_B = 50 mA. Base-emitter saturation voltage is up to 1.25 V under the same conditions.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complements: BCW68F/G/H.
Features and benefits
Applications
45 V, 800 mA NPN general-purpose transistor
BCW66 series - 45 V, 800 mA NPN general-purpose transistor TO-236 3-Pin Product overview: BCW66HVL from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 800 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 800 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66HVL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377029-BCW66HVL
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BCW66
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:800mA; DC Current Gain hFE:250hFE; Transistor RoHS Compliant: Yes
BCW66HSOT23TO-236AB
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCW66HVL | BCW66HVL | 276-BCW66HVL | 1377029-BCW66HVL | 1727-7505-1-ND | 01AH6392 | BCW66HVL |
| Product Name | 45 V, 800 mA NPN general-purpose transistor | 45 V 800 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| IC(max) | 800 milliamps | 800 milliamps | |||||
| VCEO | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) | -55 C (-67 F) |