Nexperia B.V. 80 V, 1 A PNP medium power transistors BCX53,115

Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for improved thermal conductivity. Rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A. Maximum total power dissipation is 0.50 W on a standard footprint, rising to 1.35 W with a 6 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. DC current gain (hFE) is specified as 63 to 250 for the base variant under pulsed conditions. AEC-Q101 qualified. Compatible with standard reflow and wave soldering processes as defined by the SOT89 footprint.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for improved thermal conductivity. Rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A. Maximum total power dissipation is 0.50 W on a standard footprint, rising to 1.35 W with a 6 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. DC current gain (hFE) is specified as 63 to 250 for the base variant under pulsed conditions. AEC-Q101 qualified. Compatible with standard reflow and wave soldering processes as defined by the SOT89 footprint.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCX53,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCX53,115
80 V, 1 A PNP medium power transistors BCX53,115
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 988620-BCX53,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
988620-BCX53,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 988620-BCX53,115
Win Source Part Number: 988620-BCX53,115 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.3 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 145MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: 933272300115,568-612 9-6-ND,BCX53 T/R,1727-4912-6,568- 6129-6,BCX53,115-ND, 568-6129-2,BCX53 T/R-ND,568-6129-1,17 27-4912-1,1727-4912- 2,568-6129-1-ND,568- 6129-2-ND Base Product Number: BCX53

Win Source Part Number: 988620-BCX53,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.3 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Frequency - Transition: 145MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 933272300115,568-6129-6-ND,BCX53 T/R,1727-4912-6,568-6129-6,BCX53,115-ND,568-6129-2,BCX53 T/R-ND,568-6129-1,1727-4912-1,1727-4912-2,568-6129-1-ND,568-6129-2-ND
Base Product Number: BCX53

Buy Now
Singapore, Singapore
80 V 1 A SOT-89 Bipolar Transistor
276-BCX53,115
80 V 1 A SOT-89 Bipolar Transistor 276-BCX53,115
80 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX53,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53,115 can be used for catalog matching and distributor lookup.

80 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX53,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX53,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX53,115DKR-ND
Single Bipolar Transistors 1727-BCX53,115DKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX53,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX53,115TR-ND
Single Bipolar Transistors 1727-BCX53,115TR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX53,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX53,115CT-ND
Single Bipolar Transistors 1727-BCX53,115CT-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCX53,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCX53,115
80V 1.3W 63@150mA,2V 1A PNP SOT-89 Bipolar Transistors - BJT ROHS

80V 1.3W 63@150mA,2V 1A PNP SOT-89 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BCX53,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX53,115
Single Bipolar Transistors BCX53,115
TRANS PNP 80V 1A SOT89

TRANS PNP 80V 1A SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX53,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX53,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX53,115
TRANS PNP 80V 1A SOT89

TRANS PNP 80V 1A SOT89

Supplier's Site
Transistor, Bipolar, Pnp, -80V, To-243; Transistor Polarity Nexperia - 45Y4399 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -80V, To-243; Transistor Polarity Nexperia
45Y4399
Transistor, Bipolar, Pnp, -80V, To-243; Transistor Polarity Nexperia 45Y4399
TRANSISTOR, BIPOLAR, PNP, -80V, TO-243; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -80V, TO-243; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, 80V, 1A, Sot89; Transistor Polarity Nexperia - 97W1858 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 80V, 1A, Sot89; Transistor Polarity Nexperia
97W1858
Transistor, Pnp, 80V, 1A, Sot89; Transistor Polarity Nexperia 97W1858
TRANSISTOR, PNP, 80V, 1A, SOT89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, 80V, 1A, SOT89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCX53,115 988620-BCX53,115 276-BCX53,115 1727-BCX53,115DKR-ND BCX53,115 BCX53,115 BCX53,115 45Y4399 97W1858
Product Name 80 V, 1 A PNP medium power transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 80 V 1 A SOT-89 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar, Pnp, -80V, To-243; Transistor Polarity Nexperia Transistor, Pnp, 80V, 1A, Sot89; Transistor Polarity Nexperia
Package Type SOT89; SOT89 SOT89 SOT3; SOT89 SOT89; TO-243AA SOT89 SOT89; TO-243AA AEC-Q100 TO-3 TO-3
Polarity PNP PNP PNP PNP; PNP PNP PNP
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps -1000 milliamps
Power Gain 63 dB
Operating Frequency 145 MHz 145 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847BMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers