Nexperia B.V. 80 V, 1 A NPN power bipolar transistors BCX56TX

Description
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCX56T SOT89 SC-62 TO-243 BCX53T BCX56-10T BCX53-10T BCX56-16T BCX53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Description
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCX56T SOT89 SC-62 TO-243 BCX53T BCX56-10T BCX53-10T BCX56-16T BCX53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN power bipolar transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. The devices are AEC-Q101 qualified and support power dissipation up to 1.1 W with adequate heatsinking. Applications include linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

NPN power bipolar transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. The devices are AEC-Q101 qualified and support power dissipation up to 1.1 W with adequate heatsinking. Applications include linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN power bipolar transistors - BCX56TX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN power bipolar transistors
BCX56TX
80 V, 1 A NPN power bipolar transistors BCX56TX
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCX56T SOT89 SC-62 TO-243 BCX53T BCX56-10T BCX53-10T BCX56-16T BCX53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers

NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCX56T

SOT89

SC-62

TO-243

BCX53T

BCX56-10T

BCX53-10T

BCX56-16T

BCX53-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
 - BCX56TX - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor

Power Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX56TXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX56TXCT-ND
Single Bipolar Transistors 1727-BCX56TXCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX56TXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX56TXTR-ND
Single Bipolar Transistors 1727-BCX56TXTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX56TXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX56TXDKR-ND
Single Bipolar Transistors 1727-BCX56TXDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX56TX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX56TX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX56TX
TRANS NPN 80V 1A SOT89

TRANS NPN 80V 1A SOT89

Supplier's Site
Trans, Npn, 80V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia - 39AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia
39AH0274
Trans, Npn, 80V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia 39AH0274
TRANS, NPN, 80V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

TRANS, NPN, 80V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Bipolar Transistors Power MOSFET Transistors Bipolar RF Transistors Transistors
Product Number BCX56TX BCX56TX 1727-BCX56TXCT-ND BCX56TX 39AH0274
Product Name 80 V, 1 A NPN power bipolar transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 80V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia
VCEO 80 volts 80 volts
IC(max) 1 milliamps 1000 milliamps
PD 500 milliwatts
TJ 150 C (302 F)
Package Type SOT89; SOT89 SOT89 SOT89 SOT89; TO-243AA AEC-Q101 TO-3
Unlock Full Specs
to access all available technical data