NPN general-purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 32 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified and suitable for general-purpose switching and amplification applications.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 32V 0.1A TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 250MHz 250mW Surface Mount TO-236AB
TRANS NPN 32V 0.1A TO-236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 32V 0.1A TO236AB
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW60D,235 | 1727-BCW60D,235CT-ND | 28AK6260 | BCW60D,235 |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-236AB |
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 32 volts | 32 volts | ||
| PD | 250 milliwatts |