NPN general-purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm lead pitch. Rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA. Features a DC current gain (hFE) range of 380 to 630 at VCE = 5 V and IC = 2 mA. Includes a collector-emitter saturation voltage of up to 350 mV at IC = 10 mA and IB = 0.25 mA. The device is AEC-Q101 qualified for automotive applications and has a maximum power dissipation of 250 mW. Thermal resistance from junction to ambient is 500 K/W.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BCX71K
Features and benefits
Applications
Win Source Part Number: 1377198-BCX70K,235
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BCX70
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 380 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 550mV @ 1.25mA, 50mA
Current - Collector Cutoff (Max): 20nA (ICBO)
Frequency - Transition: 250MHz
Power - Max: 250 mW
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
BCX70 series - NPN general purpose transistors TO-236 3-Pin Product overview: BCX70K,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70K,235 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A TO236AB
45V 250mW 380@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX70K,235 | 1377198-BCX70K,235 | 1727-BCX70K,235CT-ND | BCX70K,235 | 276-BCX70K,235 | BCX70K,235 | 28AK6298 | BCX70K,235 | BCX70K,235 |
| Product Name | NPN general purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | SOT23 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | 250 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) |