Nexperia B.V. PNP general-purpose double transistors BCV62A,215

Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BCV62A is a PNP general-purpose double transistor in a small SOT143B surface-mounted package, featuring a maximum collector-emitter voltage of -30 V and a maximum collector current of -100 mA. The transistor pair exhibits a DC current gain (hFE) between 100 and 250 at -5 V collector-emitter voltage and -2 mA collector current, with current matching between transistors ranging from 0.7 to 1.3. It is AEC-Q101 qualified for automotive use and supports applications requiring temperature-stable current mirrors. The device has a total power dissipation of 250 mW at 25 °C and operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

BCV62A is a PNP general-purpose double transistor in a small SOT143B surface-mounted package, featuring a maximum collector-emitter voltage of -30 V and a maximum collector current of -100 mA. The transistor pair exhibits a DC current gain (hFE) between 100 and 250 at -5 V collector-emitter voltage and -2 mA collector current, with current matching between transistors ranging from 0.7 to 1.3. It is AEC-Q101 qualified for automotive use and supports applications requiring temperature-stable current mirrors. The device has a total power dissipation of 250 mW at 25 °C and operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP general-purpose double transistors - BCV62A,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP general-purpose double transistors
BCV62A,215
PNP general-purpose double transistors BCV62A,215
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors

PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pair
  • AEC-Q101 qualified
  • Small SMD plastic package

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
294-BCV62A,215
Bipolar Transistor 294-BCV62A,215
BCV62 - PNP general-purpose double transistors SOT-143 4-Pin Product overview: BCV62A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV62A,215 can be used for catalog matching and distributor lookup.

BCV62 - PNP general-purpose double transistors SOT-143 4-Pin Product overview: BCV62A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV62A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - 1377045-BCV62A,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
1377045-BCV62A,215
Discrete Semiconductor Products - Transistors - Special Purpose 1377045-BCV62A,215
Win Source Part Number: 1377045-BCV62A,215 Category: Discrete Semiconductor Products - Transistors - Special Purpose Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143B Base Product Number: BCV62 Mounting Type: Surface Mount HTSUS: 8541.29.0095 Voltage - Rated: 30V Applications: Current Mirror REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Transistor Type: 2 PNP (Dual) Current Mirror

Win Source Part Number: 1377045-BCV62A,215
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143B
Base Product Number: BCV62
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
Voltage - Rated: 30V
Applications: Current Mirror
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Transistor Type: 2 PNP (Dual) Current Mirror

Buy Now Datasheet
Trans, Aec-Q101, Pnp, -30V, Sot-143B-4; Transistor Polarity Nexperia - 84Y9601 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -30V, Sot-143B-4; Transistor Polarity Nexperia
84Y9601
Trans, Aec-Q101, Pnp, -30V, Sot-143B-4; Transistor Polarity Nexperia 84Y9601
TRANS, AEC-Q101, PNP, -30V, SOT-143B-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-143B; No. of RoHS Compliant: Yes

TRANS, AEC-Q101, PNP, -30V, SOT-143B-4; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-143B; No. of RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Special Purpose - BCV62A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV62A,215
Discrete Semiconductor Products - Transistors - Special Purpose BCV62A,215
TRANS PNP 30V 100MA DUAL SOT143B

TRANS PNP 30V 100MA DUAL SOT143B

Supplier's Site
Special Purpose - BCV62A,215 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose
BCV62A,215
Special Purpose BCV62A,215
TRANS PNP 30V 100MA DUAL SOT143B

TRANS PNP 30V 100MA DUAL SOT143B

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Transistors
Product Number BCV62A,215 294-BCV62A,215 1377045-BCV62A,215 84Y9601 BCV62A,215 BCV62A,215
Product Name PNP general-purpose double transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Special Purpose Trans, Aec-Q101, Pnp, -30V, Sot-143B-4; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Special Purpose Special Purpose
Package Type SOT143; SOT143B SOT143B SOT3 TO-3; SOT143 SOT143; SOT-143B SOT143; TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers