PNP general purpose transistor in a SOT23 plastic package for general purpose switching and amplification, with a maximum collector current of 100 mA, collector-emitter voltage of -32 V, and collector-base voltage of -32 V. The BCW61C variant has a DC current gain of 250 to 460 at -2 mA collector current and -5 V collector-emitter voltage, and 100 to - at -50 mA collector current and -1 V collector-emitter voltage. Maximum power dissipation is 250 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 printed-circuit board. Storage and operating ambient temperature range is -65 °C to +150 °C. The part meets IEC 60134 limiting values. No qualifications such as AEC-Q200 are stated.
PNP transistor in a SOT23 plastic package.
NPN complement: BCW60.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB
BCW61 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCW61C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61C,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, PNP, -32 V, 100 MHz, 250 mW, -100 mA, 40 RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, -32V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-32V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes
TRANSISTOR PNP 32V 100MA SOT23
TRANS PNP 32V 0.1A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCW61C,215 | 1727-BCW61C,215DKR-ND | 276-BCW61C,215 | 93X3887 | 94AC8720 | BCW61C,215 | BCW61C,215 |
| Product Name | PNP general purpose transistors | Single Bipolar Transistors | Bipolar Transistor | Bipolar (Bjt) Single Transistor, Pnp, -32 V, 100 Mhz, 250 Mw, -100 Ma, 40 Rohs Compliant Nexperia | Transistor, Bipol, Pnp, -32V, Sot-23-3; Transistor Polarity Nexperia | Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | |
| IC(max) | -100 milliamps | 100 milliamps | |||||
| VCEO | -32 volts | 32 volts | |||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) |