Nexperia B.V. 45 V, 1 A PNP medium power transistors BCX51-10,115

Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for improved thermal conductivity. It has a collector-emitter voltage rating of -45 V, a continuous collector current rating of -1 A, and a peak collector current of -2 A. The device is AEC-Q101 qualified and offers a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. Total power dissipation is up to 0.95 W with a 1 cm² collector pad on FR4 PCB.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with an exposed heatsink for improved thermal conductivity. It has a collector-emitter voltage rating of -45 V, a continuous collector current rating of -1 A, and a peak collector current of -2 A. The device is AEC-Q101 qualified and offers a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. Total power dissipation is up to 0.95 W with a 1 cm² collector pad on FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A PNP medium power transistors - BCX51-10,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A PNP medium power transistors
BCX51-10,115
45 V, 1 A PNP medium power transistors BCX51-10,115
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX51-10,115 - 1022794-BCX51-10,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX51-10,115
1022794-BCX51-10,115
TRANSISTORS - Transistors (BJT) - Single - BCX51-10,115 1022794-BCX51-10,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022794-BCX51-10,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022794-BCX51-10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
45 V 1 A SOT-89 Bipolar Transistor
276-BCX51-10,115
45 V 1 A SOT-89 Bipolar Transistor 276-BCX51-10,115
45 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX51-10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51-10,115 can be used for catalog matching and distributor lookup.

45 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX51-10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX51-10,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4908-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4908-6-ND
Single Bipolar Transistors 1727-4908-6-ND
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-4908-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4908-2-ND
Single Bipolar Transistors 1727-4908-2-ND
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-4908-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4908-1-ND
Single Bipolar Transistors 1727-4908-1-ND
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 45V 1A 145MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
TRANS PNP 45V 1A SOT89 - 554-BCX51-10,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 1A SOT89
554-BCX51-10,115
TRANS PNP 45V 1A SOT89 554-BCX51-10,115
TRANS PNP 45V 1A SOT89

TRANS PNP 45V 1A SOT89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX51-10,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX51-10,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX51-10,115
TRANS PNP 45V 1A SOT89

TRANS PNP 45V 1A SOT89

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia - 93X3891 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia
93X3891
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia 93X3891
Bipolar (BJT) Single Transistor, PNP, -45 V, 145 MHz, 500 mW, -1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 145 MHz, 500 mW, -1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia - 34R2975 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia
34R2975
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia 34R2975
Bipolar (BJT) Single Transistor, PNP, -45 V, 145 MHz, 500 mW, -1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 145 MHz, 500 mW, -1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCX51-10,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX51-10,115
Single Bipolar Transistors BCX51-10,115
TRANS PNP 45V 1A SOT89

TRANS PNP 45V 1A SOT89

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX51-10,115 1022794-BCX51-10,115 276-BCX51-10,115 1727-4908-6-ND 554-BCX51-10,115 BCX51-10,115 93X3891 BCX51-10,115
Product Name 45 V, 1 A PNP medium power transistors TRANSISTORS - Transistors (BJT) - Single - BCX51-10,115 45 V 1 A SOT-89 Bipolar Transistor Single Bipolar Transistors TRANS PNP 45V 1A SOT89 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Pnp, -45 V, 145 Mhz, 500 Mw, -1 A, 63 Rohs Compliant Nexperia Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA AEC-Q100 TO-3 SOT89; TO-243AA
Polarity PNP; PNP PNP PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Transistor Technology / Material SILICON
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data