PNP power transistors in a medium power SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -60 V, continuous collector current of -1 A, and peak collector current of -2 A. The device is AEC-Q101 qualified and dissipates up to 1.1 W with a 6 cm² collector pad. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX52T
SOT89
SC-62
TO-243
BCX55T
BCX52-10T
BCX55-10T
BCX52-16T
BCX55-16T
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-89
60 V, 1 A PNP power bipolar transistors
TRANS, AEC-Q101, PNP, -60V, -1A, 150DEG C ROHS COMPLIANT: YES
TRANS PNP 60V 1A SOT89
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | BCX52-10TF | 1727-BCX52-10TFTR-ND | BCX52-10TF | 41AH9286 | BCX52-10TF |
| Product Name | 60 V, 1 A PNP power bipolar transistors | Single Bipolar Transistors | Trans, Aec-Q101, Pnp, -60V, -1A, 150Deg C Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| VCEO | -60 volts | 60 volts | |||
| IC(max) | -1 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts | ||||
| TJ | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 | TO-3 | AEC-Q101 |