Nexperia B.V. Datasheets for Board Mount EMI Filters and RFI Filters
Board mounted EMI Filters and RFI Filters are IC or board mounted devices designed to purify signals of unwanted noise.
Board Mount EMI Filters and RFI Filters: Learn more
| Product Name | Notes |
|---|---|
| 2-lines (one differential channel) common-mode filter with integrated ESD protection up to 15 kV contact discharge, exceeding IEC 61000-4-2, level 4. The device can eliminate efficiently common-mode noise from USB... | |
| Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential... | |
| Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed... | |
| The devices are common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two or three differential channels. The devices are designed to provide low insertion loss... |