PNP medium frequency transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. Rated for a collector-emitter voltage of -40 V and a continuous collector current of -25 mA, with a total power dissipation of 250 mW and a junction temperature up to 150 °C. AEC-Q101 qualified for automotive applications.
PNP medium frequency transistor in a SOT23 plastic package.
Features and benefits
Applications
BF550 - PNP medium frequency transistor TO-236 3-Pin Product overview: BF550,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF550,235 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 25mA 325MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 25mA 325MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 25mA 325MHz 250mW Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913298-BF550,235
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 25 mA 325MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BF550
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-6942-2, 568-6942-2-ND, 568-6942-1, 568-6942-6-ND, BF550 /T3-ND, 1727-5471-2, 568-6942-1-ND, 1727-5471-6, 1727-5471-1, BF550,235-ND, BF550235, 933450900235, BF550 /T3, 568-6942-6
TRANSISTOR ROHS COMPLIANT: YES
TRANS PNP 40V 0.025A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BF550,235 | 276-BF550,235 | 1727-5471-2-ND | 913298-BF550,235 | 28AK6499 | BF550,235 |
| Product Name | PNP medium frequency transistor | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BF550,235 | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB | TO-3 | AEC-Q101 | |
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Type | Transistor Rohs Compliant Nexperia |