Nexperia B.V. 60 V, 1 A NPN medium power transistors BCX55,115

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89 SC-62 BCX52 BCX55-10 BCX52-10 BCX55-16 BCX52-16 Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89 SC-62 BCX52 BCX55-10 BCX52-10 BCX55-16 BCX52-16 Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors rated for 60 V collector-emitter voltage and 1 A continuous collector current, housed in a SOT89 (SC-62) surface-mount package with an exposed heatsink for improved thermal performance. Available in three current gain groups (BCX55, BCX55-10, BCX55-16), with DC current gain ranges from 63 to 250 depending on the variant. Maximum power dissipation is 0.50 W with standard PCB footprint, rising to 1.35 W with a 6 cm² collector pad. Junction temperature range is -55 to 150 °C. Standard marking for BCX55 is "BE".

Datasheet Summary
Powered by GS/AI

NPN medium power transistors rated for 60 V collector-emitter voltage and 1 A continuous collector current, housed in a SOT89 (SC-62) surface-mount package with an exposed heatsink for improved thermal performance. Available in three current gain groups (BCX55, BCX55-10, BCX55-16), with DC current gain ranges from 63 to 250 depending on the variant. Maximum power dissipation is 0.50 W with standard PCB footprint, rising to 1.35 W with a 6 cm² collector pad. Junction temperature range is -55 to 150 °C. Standard marking for BCX55 is "BE".

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BCX55,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BCX55,115
60 V, 1 A NPN medium power transistors BCX55,115
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89 SC-62 BCX52 BCX55-10 BCX52-10 BCX55-16 BCX52-16 Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

- JEITA

BCX55

SOT89

SC-62

BCX52

BCX55-10

BCX52-10

BCX55-16

BCX52-16

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity

Applications

  • Linear voltage regulators
  • Power management
  • Low-side switches
  • MOSFET drivers
  • Battery-driven devices
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
Automotive 60V 1A 1350mW Bipolar Transistor
276-BCX55,115
Automotive 60V 1A 1350mW Bipolar Transistor 276-BCX55,115
Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX55,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55,115 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX55,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX55,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX55,115CT-ND
Single Bipolar Transistors 1727-BCX55,115CT-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX55,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX55,115DKR-ND
Single Bipolar Transistors 1727-BCX55,115DKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX55,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX55,115TR-ND
Single Bipolar Transistors 1727-BCX55,115TR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Transistors - BCX55,115 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCX55,115
Transistors BCX55,115
TRANSISTOR NPN 60V 1A SOT89

TRANSISTOR NPN 60V 1A SOT89

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia - 93T1435 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia
93T1435
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia 93T1435
Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia - 93X3901 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia
93X3901
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia 93X3901
Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX55,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX55,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX55,115
TRANS NPN 60V 1A SOT89

TRANS NPN 60V 1A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX55,115 276-BCX55,115 1727-BCX55,115CT-ND BCX55,115 93T1435 BCX55,115
Product Name 60 V, 1 A NPN medium power transistors Automotive 60V 1A 1350mW Bipolar Transistor Single Bipolar Transistors Transistors Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT89; TO-243AA TO-3
TJ -55 C (-67 F)
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data