NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a maximum collector-emitter voltage of 32 V and collector current of 100 mA, with a total power dissipation of 250 mW and junction temperature up to 150 °C; AEC-Q101 qualified for automotive applications.
NPN general purpose transistor
BCW31; BCW32; BCW33 - NPN general purpose transistors TO-236 3-Pin Product overview: BCW33,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW33,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 737342-BCW33,215
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 32V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: BCW33
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 210mV at 2.5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 420 at 2mA, 5V
Maximum Power: 250mW
Bipolar (BJT) Transistor NPN 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 32V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Single Transistor, General Purpose, NPN, 32 V, 100 MHz, 250 mW, 100 mA, 420 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 32 V, 250 mW, 100 mA, 600 RoHS Compliant: Yes
TRANS NPN 32V 0.1A TO236AB
TRANS NPN 32V 0.1A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW33,215 | 276-BCW33,215 | 737342-BCW33,215 | 1727-1573-1-ND | 93X3885 | BCW33,215 | BCW33,215 |
| Product Name | NPN general purpose transistor | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCW33,215 | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 32 V, 100 Mhz, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 32 volts | 32 volts | 32 volts | ||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) |