PNP medium power transistor in a SOT223 surface-mounted package for applications including linear voltage regulators, high-side switches, and MOSFET drivers. The device has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Power dissipation is up to 1.35 W with a 6 cm² collector pad. Current gain (hFE) ranges from 85 to 375 depending on variant. Thermal resistance from junction to ambient is 93 K/W with a large collector pad. The package measures 6.5 mm x 3.5 mm x 1.65 mm. The transistor meets IEC 60134 absolute maximum ratings and is non-automotive qualified.
PNP medium power transistor in a Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.4W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.4W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.4W Surface Mount SOT-223
20 V, 2 A PNP medium power transistor SC-73 4-Pin Product overview: BCP69,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69,115 can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1A SOT223
Bipolar (BJT) Single Transistor, PNP, -20 V, 140 MHz, 650 mW, -2 A, 85 RoHS Compliant: Yes
TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:140MHz; Power Dissipation Pd:650mW; DC Collector Current:-2A; DC Current Gain hFE:85hFE; Transistor Case RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCP69,115 | 1727-4892-1-ND | 276-BCP69,115 | BCP69,115 | 25M7675 | 97W1855 |
| Product Name | 20 V, 1 A PNP medium power transistor | Single Bipolar Transistors | 20 V 2 A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Pnp, -20 V, 140 Mhz, 650 Mw, -2 A, 85 Rohs Compliant Nexperia | Transistor, Pnp, Sot-223; Transistor Polarity Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | AEC-Q100 | TO-3 | TO-3; SOT223 | |
| Polarity | PNP | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |