NPN medium power transistors in an SOT223 (SC-73) surface-mount package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device offers three current gain selections and is AEC-Q101 qualified for automotive applications. Power dissipation capability varies with PCB mounting, up to 1.8 W with a 4-layer board and 1 cm² collector pad. The junction temperature range is -55 °C to 150 °C, and the storage temperature range is -65 °C to 150 °C.
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Table 1. Table 1. Product Overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEITA
-
JEDEC
BCP54T
SOT223
SC-73
-
BCP51T
BCP54-10T
BCP51-10T
BCP54-16T
BCP51-16T
Features and benefits
Applications
Power Bipolar Transistor
TRANS NPN 45V 1A SOT-223
Bipolar (BJT) Transistor NPN 45V 1A 155MHz 1.3W Surface Mount SOT-223
TRANS NPN 45V 1A SOT-223
TRANS, AEC-Q101, NPN, 45V, 1A, 1.3W ROHS COMPLIANT: YES
BCP54-16T/SOT223/SC-
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ||
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | |
| Product Number | BCP54-16TF | BCP54-16TF | 1727-BCP54-16TFDKR-ND | 23AH2906 | BCP54-16TF | |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 45V, 1A, 1.3W Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ||
| Package Type | - |
SOT223 | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; SOT-223 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive |