PNP general-purpose double transistor in a small SOT143B surface-mounted plastic package, with a maximum collector current of -100 mA, collector-emitter voltages of -30 V for TR1 and -6 V for TR2, and a total power dissipation of 250 mW. AEC-Q101 qualified for automotive applications. Thermal resistance from junction to ambient is 500 K/W. Case dimensions are 2.5 mm × 1.4 mm with a pin pitch of 1.9 mm. Packaged in 8 mm tape and reel with a quantity of 3000 per reel (ordering code suffix -215).
PNP general-purpose double transistor in a small SOT143B Surface-Mounted
Device (SMD) plastic package.
Features and benefits
Applications
BCV64B - PNP general-purpose double transistor SOT-143 4-Pin Product overview: BCV64B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV64B,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V, 6V 100mA 100MHz 250mW Surface Mount SOT-143B
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V, 6V 100mA 100MHz 250mW Surface Mount SOT-143B
Bipolar (BJT) Transistor Array 2 PNP (Dual) 30V, 6V 100mA 100MHz 250mW Surface Mount SOT-143B
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022760-BCV64B,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V
Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V / 220 @ 2mA, 700mV
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2PNP 30V/6V 0.1A SOT143B
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCV64B,215 | 277-BCV64B,215 | 1727-BCV64B,215CT-ND | 1022760-BCV64B,215 | 28AK6253 | BCV64B,215 |
| Product Name | PNP general-purpose double transistor | Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - BCV64B,215 | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT143; SOT143B SOT143B | SOT143; TO-253-4, TO-253AA | SOT3; SOT-143B | TO-3 | SOT143; SOT-143B | |
| Polarity | PNP | PNP; 2 PNP (Dual) | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Type | Transistor Rohs Compliant Nexperia |