PNP power transistors in an SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with peak collector current capability of -2 A and power dissipation up to 1100 mW with adequate heatsinking. AEC-Q101 qualified for automotive applications.
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX53T
SOT89
SC-62
TO-243
BCX56T
BCX53-10T
BCX56-10T
BCX53-16T
BCX56-16T
Features and benefits
Applications
Win Source Part Number: 1377189-BCX53TX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX53
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 140MHz
Power - Max: 500 mW
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 140MHz 500mW Surface Mount SOT-89
Power Bipolar Transistor
TRANS, PNP, -80V, -1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 80V 1A SOT89
TRANS PNP 80V 1A SOT89
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX53TX | 1377189-BCX53TX | 1727-BCX53TXCT-ND | BCX53TX | 39AH0268 | BCX53TX | BCX53TX |
| Product Name | 80 V, 1 A PNP power bipolar transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Trans, Pnp, -80V, -1A, 150Deg C, 0.5W Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| VCEO | -80 volts | 80 volts | 80 volts | ||||
| IC(max) | -1 milliamps | 1000 milliamps | 1000 milliamps | ||||
| PD | 500 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89 | SOT89; TO-243AA | SOT89 | TO-3 | SOT89; TO-243AA | AEC-Q101 |