Nexperia B.V. NPN high voltage transistor BF820W,135

Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Description
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It has a maximum collector-base and collector-emitter voltage of 300 V, a maximum collector current of 50 mA, and a peak collector current of 100 mA. Total power dissipation is rated at 200 mW at 25 °C ambient temperature. The device provides a DC current gain of at least 50 at 20 V collector-emitter voltage and 25 mA collector current. Transition frequency is 60 MHz. Junction temperature range is from -65 °C to 150 °C. Used in telephony and professional communication equipment.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. It has a maximum collector-base and collector-emitter voltage of 300 V, a maximum collector current of 50 mA, and a peak collector current of 100 mA. Total power dissipation is rated at 200 mW at 25 °C ambient temperature. The device provides a DC current gain of at least 50 at 20 V collector-emitter voltage and 25 mA collector current. Transition frequency is 60 MHz. Junction temperature range is from -65 °C to 150 °C. Used in telephony and professional communication equipment.

Suppliers

Company
Product
Description
Supplier Links
NPN high voltage transistor - BF820W,135 - Nexperia B.V.
Nijmegen, Netherlands
NPN high voltage transistor
BF820W,135
NPN high voltage transistor BF820W,135
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication equipment

NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF820W,135 - 1023207-BF820W,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF820W,135
1023207-BF820W,135
TRANSISTORS - Transistors (BJT) - Single - BF820W,135 1023207-BF820W,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1023207-BF820W,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023207-BF820W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-1192-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1192-6-ND
Single Bipolar Transistors 1727-1192-6-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-1192-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1192-1-ND
Single Bipolar Transistors 1727-1192-1-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-1192-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1192-2-ND
Single Bipolar Transistors 1727-1192-2-ND
Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 300V 50mA 60MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF820W,135
Bipolar Transistor 276-BF820W,135
BF820W - NPN high-voltage transistor SC-70 3-Pin Product overview: BF820W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820W,135 can be used for catalog matching and distributor lookup.

BF820W - NPN high-voltage transistor SC-70 3-Pin Product overview: BF820W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF820W,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6501 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6501
Transistor, Bipolar Rohs Compliant Nexperia 28AK6501
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BF820W,135 1023207-BF820W,135 1727-1192-6-ND 276-BF820W,135 28AK6501
Product Name NPN high voltage transistor TRANSISTORS - Transistors (BJT) - Single - BF820W,135 Single Bipolar Transistors Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers