PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP53H-QX | 1727-BCP53H-QXTR-ND |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |