PNP high voltage transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a collector-emitter voltage rating of -300 V and a collector current rating of -50 mA, qualified to AEC-Q101 for automotive applications.
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complements: BF820-Q and BF822-Q.
Features and benefits
Applications
TRANS PNP 300V 0.05A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BF821-QR | 1727-BF821-QRTR-ND |
| Product Name | PNP high voltage transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |