PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BCM846BSH-Q
Features and benefits
Applications
TRANS 2PNP 65V 100MA 6-TSSOP
TRANS 2PNP 65V 100MA 6-TSSOP
TRANS 2PNP 65V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCM856BSH-QX | 1727-BCM856BSH-QXDKR-ND |
| Product Name | 65 V, 100 mA PNP/PNP matched double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |