Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1.35W Surface Mount SOT-223
TRANS NPN 80V 1A SOT223
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCP56/ZLX-ND | BCP56/ZLX |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT223; TO-261-4, TO-261AA | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |