NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 800 mA continuous collector current, with a peak collector current of 1 A. It is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complements: BCW68F/G/H.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCW66HZ |
| Product Name | 45 V, 800 mA NPN general-purpose transistor |
| Package Type | SOT23; SOT23 SOT23 |