Nexperia B.V. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| NPS3005A/NPS3005B are single-channel, 6 A load switches with an adjustable soft start and a 0.5 V to 5.5 V input range. A low-voltage EN pin handles control down to 1... | |
| NEH2000BY is a high-performance energy harvesting solution for low-power applications. The NEH2000BY harvests energy generated by a photo-voltaic (PV) cell. The energy charges a rechargeable battery. Nexperia’s advanced Maximum Power... | |
| NEX1316X-Q100 is an AEC-Q100 Grade 1 qualified 16-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for... | |
| NEX1324X-Q100 is an AEC-Q100 Grade 1 qualified 24-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for... | |
| NEX1324XF-Q100 is an AEC-Q100 Grade 1 qualified 24-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for... | |
| NPS1001 is a low voltage, single-channel load switch with a low RDS,ON (12 mΩ) to minimize IR drop and power loss. It supports up to 0.6 A RMS current... | |
| NPS3005 is a single channel load switch with an adjustable soft start. It contains a 6 A continuous current rated N-channel MOSFET that can operate over an input voltage range... | |
| NPS3005-Q100 is a single channel load switch with an adjustable soft start. It contains a 6 A continuous current rated N-channel MOSFET that can operate over an input voltage range... | |
| NPS3102A and NPS3102B are low-ohmic (17 mΩ), high current (13.5 A), resettable electronic fuses that are targeted for 12 V applications. They are designed to protect downstream loads from exposure... | |
| The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB... | |
| The NEH7110 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB... | |
| The NEX806 device series (NEX806xx) are high frequency quasi-resonant PWM controllers implemented with peak current mode control. As the load changes, the NEX806 device automatically switches mode between Quasi-Resonant (QR)... | |
| The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR)... | |
| The NEX90240-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (Iq) of... | |
| The NEX90x15-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of... | |
| The NEX90x30-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of... | |
| The NEX91207-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with a precise tracking tolerance of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power... | |
| The NEX91x15-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board... | |
| The NEX91x30-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board... | |
| The NEX92x30-Q100 devices are dual-channel, high-voltage low-dropout (LDO) regulators with current sensing, they are designed to operate with a wide range of voltage from 4 V to 40 V (45... | |
| The NEX94212-Q100 device is a Low-Dropout (LDO) linear regulator with fixed output voltage of 5 V which can supply loads up to 120 mA. The device supports a wide input... | |
| The NEX94215-Q100 device is a Low-Dropout (LDO) linear regulator with fixed output voltage of 3.3 V or 5 V which can supply loads up to 150 mA. The device supports... | |
| The NPS4001 is a 5.5 V, 55 mΩ load switch suitable for applications up to 2 A. The NPS4001 switch limits the output current to a constant current by using... | |
| The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a... | |
| The NPS4053-Q100 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053-Q100 switch limits the output current to a... | |
| The NPS4069 is a 5.5 V, 55 mΩ load switch suitable for applications up to 1.5 A. The NPS4069 switch limits the output current to a constant current by using... | |
| The NPS7601is a compact, single-channel, regulated forward-drop load switch with always-on, true reverse current blocking capabilities. It provides efficient switching between power rails, minimizing power loss and enabling precise load... |
| Next >> |