NPN high-voltage transistor in a SOT223 surface-mounted plastic package measuring 6.5 mm × 3.5 mm × 1.65 mm. Collector-emitter voltage is rated at 250 V, collector current at 100 mA, and peak collector current at 200 mA. Total power dissipation is 1.2 W at 25 °C ambient temperature. Junction temperature ranges up to 150 °C. Thermal resistance from junction to ambient is 106 K/W. Qualified according to AEC-Q101 for automotive applications. Low feedback capacitance of 1.6 pF at 30 V and 1 MHz. PNP complement is BF723-Q.
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package.
PNP complement: BF723-Q
Features and benefits
Applications
NPN high-voltage transistor
TRANS NPN 250V 0.1A SOT-223
TRANS NPN 250V 0.1A SOT-223
TRANS NPN 250V 0.1A SOT-223
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors |
| Product Number | BF722-QX | BF722-QX | 1727-BF722-QXTR-ND |
| Product Name | NPN high voltage transistor | Single Bipolar Transistors | |
| Package Type | SOT223; SOT223 SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA |