NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
- JEITA
BCX55-Q
SOT89
SC-62
BCX52-Q
BCX55-10-Q
BCX52-10-Q
BCX55-16-Q
BCX52-16-Q
Features and benefits
Applications
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCX55-16-QF | 1727-BCX55-16-QFTR-ND |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |