PNP general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, with a 1.9 mm pin pitch. Capable of continuous collector current up to 500 mA and collector-emitter voltage up to -45 V, it is AEC-Q101 qualified. Power dissipation is rated at 250 mW on a standard FR4 PCB footprint and up to 345 mW with a 1 cm² collector pad. Thermal resistance from junction to ambient is 362 K/W with an extended collector pad and 500 K/W with a standard footprint. The NPN complement is BCX19.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX19
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
Win Source Part Number: 959815-BCX17,235
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 620mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 80MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2PB709AR,115; 2PB710AS,115; 2SA1313-Y,LF; 2SA1162-GR,LF; MUN2111T1; MUN2111T3BCX17 235; BCX17235;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-8491-2,BCX17 /T3,1727-8491-1,BCX1
Base Product Number: BCX17
BCX17; BCX18 - PNP general purpose transistors TO-236 3-Pin Product overview: BCX17,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX17,235 can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.5A TO236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX17,235 | 1727-8491-1-ND | 959815-BCX17,235 | 276-BCX17,235 | BCX17,235 |
| Product Name | PNP general purpose transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Grade / Operating Range | Industrial | Automotive | |||
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | TO-236AB | |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | -45 volts | 45 volts | |||
| PD | 250 milliwatts |