NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. The device is qualified to AEC-Q101 for automotive applications and supports power dissipation up to 1.35 W with a 6 cm² collector pad. Current gain selections are available, with hFE ranging from 63 to 250 under specified test conditions.
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 45V 1A SOT-223
TRANS NPN 45V 1A SOT-223
TRANS NPN 45V 1A SOT-223
45 V, 1 A NPN medium power transistors
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET |
| Product Number | BCP54-QX | 1727-BCP54-QXTR-ND | BCP54-QX |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors | |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 |