Nexperia B.V. NPN/NPN matched double transistor BCM847BS,135

Description
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier
Request a Quote
Description
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistor in a SOT363-3 (TSSOP6) surface-mounted package, with internally isolated transistors. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA. The devices feature current gain matching with a hFE ratio of 0.9 to 1 and base-emitter voltage matching within 2 mV. The package is AEC-Q101 qualified for automotive applications. Applications include current mirrors and differential amplifiers.

Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistor in a SOT363-3 (TSSOP6) surface-mounted package, with internally isolated transistors. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA. The devices feature current gain matching with a hFE ratio of 0.9 to 1 and base-emitter voltage matching within 2 mV. The package is AEC-Q101 qualified for automotive applications. Applications include current mirrors and differential amplifiers.

Suppliers

Company
Product
Description
Supplier Links
NPN/NPN matched double transistor - BCM847BS,135 - Nexperia B.V.
Nijmegen, Netherlands
NPN/NPN matched double transistor
BCM847BS,135
NPN/NPN matched double transistor BCM847BS,135
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier

NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.

PNP/PNP complement: BCM857BS

Matched version of: BC847BS

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Drop-in replacement for standard double transistors

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BCM847BS,135 - 1022640-BCM847BS,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCM847BS,135
1022640-BCM847BS,135
TRANSISTORS - Transistors (BJT) - Arrays - BCM847BS,135 1022640-BCM847BS,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022640-BCM847BS,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022640-BCM847BS,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Bipolar Transistor
277-BCM847BS,135
TSSOP Bipolar Transistor 277-BCM847BS,135
BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors TSSOP 6-Pin Product overview: BCM847BS,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM847BS,135 can be used for catalog matching and distributor lookup.

BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors TSSOP 6-Pin Product overview: BCM847BS,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM847BS,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5456-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5456-2-ND
Bipolar Transistor Arrays 1727-5456-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5456-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5456-6-ND
Bipolar Transistor Arrays 1727-5456-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5456-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5456-1-ND
Bipolar Transistor Arrays 1727-5456-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - BCM847BS,135 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BCM847BS,135
Bipolar Transistor Arrays BCM847BS,135
TRANS 2NPN 45V 0.1A 6TSSOP

TRANS 2NPN 45V 0.1A 6TSSOP

Supplier's Site Datasheet
Transistor Rohs Compliant Nexperia - 28AK6196 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6196
Transistor Rohs Compliant Nexperia 28AK6196
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCM847BS,135
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCM847BS,135
45V 300mW 200@2mA,5V 100mA 2 NPN TSSOP-6 Bipolar Transistors - BJT ROHS

45V 300mW 200@2mA,5V 100mA 2 NPN TSSOP-6 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM847BS,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM847BS,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM847BS,135
TRANS 2NPN 45V 0.1A 6TSSOP

TRANS 2NPN 45V 0.1A 6TSSOP

Supplier's Site
TRANS 2NPN 45V 0.1A 6TSSOP - 554-BCM847BS,135 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 45V 0.1A 6TSSOP
554-BCM847BS,135
TRANS 2NPN 45V 0.1A 6TSSOP 554-BCM847BS,135
TRANS 2NPN 45V 0.1A 6TSSOP

TRANS 2NPN 45V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCM847BS,135 1022640-BCM847BS,135 277-BCM847BS,135 1727-5456-2-ND BCM847BS,135 28AK6196 BCM847BS,135 BCM847BS,135 554-BCM847BS,135
Product Name NPN/NPN matched double transistor TRANSISTORS - Transistors (BJT) - Arrays - BCM847BS,135 TSSOP Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistor Arrays Transistor Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2NPN 45V 0.1A 6TSSOP
Package Type SOT363-3 SOT363-3 SOT3; 6-TSSOP, SC-88 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 AEC-Q100
Polarity NPN; 2 NPN (Dual) Matched Pair NPN 2 NPN (Dual) Matched Pair; NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers